Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 133MHz 1 Output 32-QFN (5x5)
IC CLOCK CALPELLA CK505 32QFN Product overview: SL28748ELC from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28748ELC can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 133MHz 1 Output 32-QFN (5x5)
IC CLOCK CALPELLA CK505 32QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SL28748ELC-ND | 763-SL28748ELC | SL28748ELC | SL28748ELC |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | |
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Bulk | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |