IC CLK GEN INTEL CK610 48QFN Product overview: SL28610BLC from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28610BLC can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 48-QFN (6x6)
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895317-SL28610BLC
Operating Temperature Range: 0°C ~ 85°C
Features: Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 48-QFN (6x6)
Package: Tray
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SL28610
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: SL28610BLC-ND, 336-4539
Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 48-QFN (6x6)
IC CLK GEN INTEL CK610 48QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-SL28610BLC | 336-4539-ND | 895317-SL28610BLC | SL28610BLC | SL28610BLC |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - SL28610BLC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVCMOS | LVCMOS | CMOS; HCSL, LVCMOS | ||
| Package Type | Tray | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; 48-QFN (6x6) | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |