The SL28540ALCT is a low power clock generator designed for Intel mobile platforms, compliant with the Intel CK540 UMPC clock specification. It features low power push-pull type differential output buffers and includes an integrated voltage regulator along with series termination resistors on differential clocks. The device supports a scalable low voltage VDD_IO ranging from 3.3V to 1.05V and offers 8-step drive strength control for single-ended clocks. This clock generator provides selectable frequency outputs, including 100 MHz differential SRC clocks and a 96 MHz differential DOT clock, as well as 48 MHz USB and 33 MHz PCI clocks. It also includes a buffered reference clock output at 14.318 MHz and supports I²C communication with readback capabilities. The SL28540ALCT is packaged in a 56-pin QFN format and is suitable for applications requiring reduced electromagnetic interference (EMI) through its ideal Lexmark Spread Spectrum profile.
Product overview: SL28540ALCT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28540ALCT can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Generator IC 200MHz 1 Output 56-QFN (8x8)
IC CLOCK CK540 LP MOBILE 56QFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-SL28540ALCT | SL28540ALCT | SL28540ALCT |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz |