Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933973-SL28506BZC
Operating Temperature Range: 0°C ~ 85°C
Features: Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 64-TSSOP
Package: Tube
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SL28506
Categories: Integrated Circuits (ICs)
Case / Package: 64-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC CLOCK CK505 PCIE GEN2 64TSSOP Product overview: SL28506BZC from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28506BZC can be used for catalog matching and distributor lookup.
IC CLOCK CK505 PCIE GEN2 64TSSOP
Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 64-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 933973-SL28506BZC | 763-SL28506BZC | SL28506BZC | SL28506BZC |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - SL28506BZC | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 64-TSSOP | 64-TFSOP (0.240", 6.10mm Width) | Surface Mount; Surface Mount | Surface Mount; 64-TFSOP (0.240\", 6.10mm Width) |
| Operating Temperature | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | |
| Frequency | 400 MHz | 400 MHz |