Product overview: SL28504BZIT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28504BZIT can be used for catalog matching and distributor lookup.
IC CLOCK GEN EAGLELAKE 64TSSOP
Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 64-TSSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-SL28504BZIT | SL28504BZIT | SL28504BZIT |
| Product Name | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 64-TFSOP (0.240\", 6.10mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz |