Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933972-SL28504BZCT
Operating Temperature Range: 0°C ~ 85°C
Features: Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 64-TSSOP
Package: Reel - TR
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SL28504
Categories: Integrated Circuits (ICs)
Case / Package: 64-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC CLOCK GEN EAGLELAKE 64TSSOP Product overview: SL28504BZCT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28504BZCT can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 64-TSSOP
IC CLOCK GEN EAGLELAKE 64TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 933972-SL28504BZCT | 763-SL28504BZCT | SL28504BZCT | SL28504BZCT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - SL28504BZCT | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 64-TSSOP | Tape & Reel (TR) | Surface Mount; 64-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Operating Temperature | 0.0 to 85 C (32 to 185 F) | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) | |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS |