Win Source Part Number: 1267020-SL23EP09ZC-1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 220MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL23EP09
Product Status: Obsolete
IC BUFFER 220MHZ 9CH3.3V 16TSSOP Product overview: SL23EP09ZC-1T from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ, 3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, 3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL23EP09ZC-1T can be used for catalog matching and distributor lookup.
"IC 220MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC BUFFER 220MHZ 9CH3.3V 16TSSOP
IC BUFFER 220MHZ 9CH3.3V 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1267020-SL23EP09ZC-1T | 728-SL23EP09ZC-1T | SL23EP09ZC-1T-ND | SL23EP09ZC-1T | SL23EP09ZC-1T |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 220MHZ 3V Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | Tape & Reel (TR) | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts |