Skyworks Solutions, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP08SI-1HT SL23EP08SI-1HT

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933971-SL23EP08SI-1H T Operating Temperature Range: -40°C ~ 85°C Features: IC 220MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SL23EP08 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933971-SL23EP08SI-1H T Operating Temperature Range: -40°C ~ 85°C Features: IC 220MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SL23EP08 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP08SI-1HT - 933971-SL23EP08SI-1HT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP08SI-1HT
933971-SL23EP08SI-1HT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP08SI-1HT 933971-SL23EP08SI-1HT
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933971-SL23EP08SI-1H T Operating Temperature Range: -40°C ~ 85°C Features: IC 220MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SL23EP08 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933971-SL23EP08SI-1HT
Operating Temperature Range: -40°C ~ 85°C
Features: IC 220MHz 1 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SL23EP08
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 933971-SL23EP08SI-1HT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP08SI-1HT
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
3.5GHz Rf Amplifier - 860-QM52042TR13-5K - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656JG - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Isolaltion Amplifiers; Isolation
View Details