Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL23EP08SC-3T

Description
Win Source Part Number: 1267015-SL23EP08SC-3 T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 220MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL23EP08 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1267015-SL23EP08SC-3 T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 220MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL23EP08 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267015-SL23EP08SC-3T
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267015-SL23EP08SC-3T
Win Source Part Number: 1267015-SL23EP08SC-3 T Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 220MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL23EP08 Product Status: Obsolete

Win Source Part Number: 1267015-SL23EP08SC-3T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 220MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL23EP08
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC - 728-SL23EP08SC-3T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SL23EP08SC-3T
Clock and Timing IC 728-SL23EP08SC-3T
Product overview: SL23EP08SC-3T from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL23EP08SC-3T can be used for catalog matching and distributor lookup.

Product overview: SL23EP08SC-3T from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL23EP08SC-3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP08SC-3T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SL23EP08SC-3T
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL23EP08SC-3T
IC BUFFER 220MHZ 8CH 3.3V 16SOIC

IC BUFFER 220MHZ 8CH 3.3V 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1267015-SL23EP08SC-3T 728-SL23EP08SC-3T SL23EP08SC-3T
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 16-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data