The SL23EP04SI-2HT is a low skew, low jitter Zero Delay Buffer designed for high-speed clock distribution applications. It operates within a frequency range of 10 to 220 MHz and features low output clock skew of 60 ps (typ) and low part-to-part output skew of 150 ps (typ). The device supports a power supply range of 2.5V to 3.3V, with typical power dissipation of 12 mA at 66 MHz for 3.3V and 10 mA for 2.5V. It provides four buffered clock outputs from a single reference input and includes an on-chip PLL with multiple frequency options (1/2x, 1x, and 2x) relative to the input clock. The SL23EP04SI-2HT is packaged in an 8-pin SOIC and is suitable for applications in printers, PCs, routers, and high-speed digital embedded systems. It also features a Power Down mode that reduces power consumption to 8 OºA (typ) when the input clock is DC.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC Product overview: SL23EP04SI-2HT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL23EP04SI-2HT can be used for catalog matching and distributor lookup.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SL23EP04SI-2HT | SL23EP04SI-2HT | SL23EP04SI-2HT |
| Product Name | 220MHZ 3.3V Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Tape & Reel (TR) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |