Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SL23EP04SI-2

Description
"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SL23EP04SI-2 is a low skew, low jitter Zero Delay Buffer designed for high-speed clock distribution applications. It operates within a frequency range of 10 to 135 MHz at a power supply of 2.5V, and up to 167 MHz at 3.3V. The device features four buffered clock outputs from a single reference input, with options for output frequencies of 1/2x, 1x, or 2x relative to the input clock. It includes an on-chip PLL for stable performance and low power dissipation, drawing approximately 10 mA at 66 MHz and 2.5V. The SL23EP04SI-2 is housed in an 8-pin SOIC package and is suitable for applications in printers, PCs, routers, and high-speed digital embedded systems. It also supports a Power Down mode, reducing current draw to 8 OºA when inactive.

Datasheet Summary
Powered by GS/AI

The SL23EP04SI-2 is a low skew, low jitter Zero Delay Buffer designed for high-speed clock distribution applications. It operates within a frequency range of 10 to 135 MHz at a power supply of 2.5V, and up to 167 MHz at 3.3V. The device features four buffered clock outputs from a single reference input, with options for output frequencies of 1/2x, 1x, or 2x relative to the input clock. It includes an on-chip PLL for stable performance and low power dissipation, drawing approximately 10 mA at 66 MHz and 2.5V. The SL23EP04SI-2 is housed in an 8-pin SOIC package and is suitable for applications in printers, PCs, routers, and high-speed digital embedded systems. It also supports a Power Down mode, reducing current draw to 8 OºA when inactive.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SL23EP04SI-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SL23EP04SI-2-ND
Clock Generators, PLLs, Frequency Synthesizers SL23EP04SI-2-ND
"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
220MHZ 3.3V Clock and Timing IC
728-SL23EP04SI-2
220MHZ 3.3V Clock and Timing IC 728-SL23EP04SI-2
IC BUFFER 220MHZ 4CH 3.3V 8SOIC Product overview: SL23EP04SI-2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL23EP04SI-2 can be used for catalog matching and distributor lookup.

IC BUFFER 220MHZ 4CH 3.3V 8SOIC Product overview: SL23EP04SI-2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL23EP04SI-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP04SI-2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SL23EP04SI-2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL23EP04SI-2
IC BUFFER 220MHZ 4CH 3.3V 8SOIC

IC BUFFER 220MHZ 4CH 3.3V 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP04SI-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SL23EP04SI-2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SL23EP04SI-2
IC BUFFER 220MHZ 4CH 3.3V 8SOIC

IC BUFFER 220MHZ 4CH 3.3V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number SL23EP04SI-2-ND 728-SL23EP04SI-2 SL23EP04SI-2 SL23EP04SI-2
Product Name Clock Generators, PLLs, Frequency Synthesizers 220MHZ 3.3V Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface LVCMOS LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube Surface Mount; Surface Mount SOIC
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data