"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SL23EP04SC-2T-ND | SL23EP04SC-2T | SL23EP04SC-2T |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |