Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SL23EP04SC-2HT

Description
"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SL23EP04SC-2HT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SL23EP04SC-2HT-ND
Clock Generators, PLLs, Frequency Synthesizers SL23EP04SC-2HT-ND
"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"IC 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
220MHZ 3.3V Clock and Timing IC
728-SL23EP04SC-2HT
220MHZ 3.3V Clock and Timing IC 728-SL23EP04SC-2HT
IC BUFFER 220MHZ 4CH 3.3V 8SOIC Product overview: SL23EP04SC-2HT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL23EP04SC-2HT can be used for catalog matching and distributor lookup.

IC BUFFER 220MHZ 4CH 3.3V 8SOIC Product overview: SL23EP04SC-2HT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL23EP04SC-2HT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1267004-SL23EP04SC-2HT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1267004-SL23EP04SC-2HT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1267004-SL23EP04SC-2HT
Win Source Part Number: 1267004-SL23EP04SC-2 HT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 220MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL23EP04 Product Status: Obsolete

Win Source Part Number: 1267004-SL23EP04SC-2HT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 220MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL23EP04
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP04SC-2HT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SL23EP04SC-2HT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL23EP04SC-2HT
IC BUFFER 220MHZ 4CH 3.3V 8SOIC

IC BUFFER 220MHZ 4CH 3.3V 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SL23EP04SC-2HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SL23EP04SC-2HT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SL23EP04SC-2HT
IC BUFFER 220MHZ 4CH 3.3V 8SOIC

IC BUFFER 220MHZ 4CH 3.3V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number SL23EP04SC-2HT-ND 728-SL23EP04SC-2HT 1267004-SL23EP04SC-2HT SL23EP04SC-2HT SL23EP04SC-2HT
Product Name Clock Generators, PLLs, Frequency Synthesizers 220MHZ 3.3V Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVCMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount SOIC
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data