Clock Fanout Buffer (Distribution) IC 1:4 220 MHz 8-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SL23EP04NZZI-1 |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.97 to 3.63 volts |
| Switching Frequency | 220000 kHz |