Skyworks Solutions, Inc. Clock Buffers, Drivers SL23EP04NZZI-1

Description
"Clock Fanout Buffer (Distribution) IC 1:4 220MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 220MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SL23EP04NZZI-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SL23EP04NZZI-1-ND
Clock Buffers, Drivers SL23EP04NZZI-1-ND
"Clock Fanout Buffer (Distribution) IC 1:4 220MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 220MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269768-SL23EP04NZZI-1
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269768-SL23EP04NZZI-1
Win Source Part Number: 1269768-SL23EP04NZZI -1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 220 MHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: Clock Output: LVCMOS Voltage - Supply: 2.97V ~ 3.63V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL23EP04 Product Status: Obsolete

Win Source Part Number: 1269768-SL23EP04NZZI-1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 220 MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL23EP04
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - SL23EP04NZZI-1 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SL23EP04NZZI-1
Clock Buffers, Drivers SL23EP04NZZI-1
IC CLK BUFFER 1:4 220MHZ 8TSSOP

IC CLK BUFFER 1:4 220MHZ 8TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SL23EP04NZZI-1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SL23EP04NZZI-1
Clock/Timing - Clock Buffers, Drivers SL23EP04NZZI-1
IC CLK BUFFER 1:4 220MHZ 8TSSOP

IC CLK BUFFER 1:4 220MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SL23EP04NZZI-1-ND 1269768-SL23EP04NZZI-1 SL23EP04NZZI-1 SL23EP04NZZI-1
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 8-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Application Specific - CY2SSTV857ZXC-27T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Clock and Timing IC - 763-CY2313ANZSXC-1T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Reel - TR
Frequency 100 MHz
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 5991ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details