IC BUFFER 140MHZ 9CH 3.3V 16SOIC Product overview: SL2309SC-1T from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHZ, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 140MHZ, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL2309SC-1T can be used for catalog matching and distributor lookup.
"IC 140MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1267231-SL2309SC-1T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Frequency - Max: 140MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SL2309SC-1TTR,SL2309
Base Product Number: SL2309
Product Status: Obsolete
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SL2309SC-1T | SL2309SC-1TTR-ND | 1267231-SL2309SC-1T | SL2309SC-1T | SL2309SC-1T |
| Product Name | 140MHZ 3.3V Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 16-SOIC (0.154", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz |