Skyworks Solutions, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL2309SC-1H SL2309SC-1H

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933969-SL2309SC-1H Operating Temperature Range: 0°C ~ 70°C Features: IC 140MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SL2309 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933969-SL2309SC-1H Operating Temperature Range: 0°C ~ 70°C Features: IC 140MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SL2309 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL2309SC-1H - 933969-SL2309SC-1H - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL2309SC-1H
933969-SL2309SC-1H
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL2309SC-1H 933969-SL2309SC-1H
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933969-SL2309SC-1H Operating Temperature Range: 0°C ~ 70°C Features: IC 140MHz 1 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SL2309 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933969-SL2309SC-1H
Operating Temperature Range: 0°C ~ 70°C
Features: IC 140MHz 1 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SL2309
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 933969-SL2309SC-1H
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL2309SC-1H
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1007QLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Audio Special Purpose - IRS2053MTRPBF - 069781-IRS2053MTRPBF - Win Source Electronics
Specs
Device Type Audio Amplifiers
Package Type 48-MLPQ (7x7)
Operating Range Pre-Amplifier
View Details
2 suppliers