Clock Buffer/Driver IC 1:9 140 MHz 16-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SL2309NZSI-1 |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.97 to 3.63 volts |
| Switching Frequency | 140000 kHz |