The SL2304NZZI-1ZT is a low skew, low jitter clock buffer designed to distribute a single reference clock input to four buffered clock outputs. It operates within a frequency range of DC to 140 MHz and features a typical output propagation delay of 2.5 ns. The device exhibits low output clock skew of 50 ps and part-to-part output skew of 100 ps, making it suitable for high-speed clock distribution applications, including PCI/PCI-X systems. This clock buffer operates on a supply voltage of 3.3V ±10% and has low power dissipation, with typical current consumption ranging from 7 mA at 33 MHz to 12 mA at 133 MHz. The SL2304NZZI-1ZT is available in an 8-pin TSSOP package and is rated for operation in a temperature range of -40 to 85°C, making it suitable for industrial applications. The device also includes an output enable (OE) function for controlling the output states.
Win Source Part Number: 1269811-SL2304NZZI-1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 140 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL2304
Product Status: Obsolete
IC CLK BUFFER 1:4 140MHZ 8TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1269811-SL2304NZZI-1ZT | SL2304NZZI-1ZT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | |
| Package Type | Surface Mount; 8-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount |