Win Source Part Number: 1269765-SL2304NZZC-1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 140 MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL2304
Product Status: Obsolete
IC CLK BUFFER 1:4 140MHZ 8TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1269765-SL2304NZZC-1Z | SL2304NZZC-1Z |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | |
| Package Type | Surface Mount; 8-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount |