Clock Fanout Buffer (Distribution) IC 1:3 52MHz 10-WFDFN
IC CLK BUFFER 1:3 52MHZ 10TDFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SL18861DITTR-ND | SL18861DIT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; 10-WFDFN | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 3.65 volts |