Clock Fanout Buffer (Distribution) IC 1:3 52 MHz 10-WFDFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SL18860DCT |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.7 to 3.65 volts |
| Switching Frequency | 52000 kHz |