Skyworks Solutions, Inc. RF/IF and RFID - RF Circulators and Isolators SKYFR-001512

Description
Win Source Part Number: 1236163-SKYFR-001512 Category: RF/IF and RFID>RF Circulators and Isolators Type: Isolator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 3.4 GHz ~ 0.36 GHz Insertion Loss: 0.25dB (Max) Isolation: 20dB (Min) Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1977-6,3569-SKYF R-001512CT,863-1977- 6,863-1977-1,3569-SK YFR-001512TR,863-197 7-2,863-1977-2,863-1 977-1,3569-SKYFR-001 512DKR Power - Average Forward: 20 W
Request a Quote Datasheet
Description
Win Source Part Number: 1236163-SKYFR-001512 Category: RF/IF and RFID>RF Circulators and Isolators Type: Isolator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 3.4 GHz ~ 0.36 GHz Insertion Loss: 0.25dB (Max) Isolation: 20dB (Min) Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1977-6,3569-SKYF R-001512CT,863-1977- 6,863-1977-1,3569-SK YFR-001512TR,863-197 7-2,863-1977-2,863-1 977-1,3569-SKYFR-001 512DKR Power - Average Forward: 20 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Circulators and Isolators - 1236163-SKYFR-001512 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Circulators and Isolators
1236163-SKYFR-001512
RF/IF and RFID - RF Circulators and Isolators 1236163-SKYFR-001512
Win Source Part Number: 1236163-SKYFR-001512 Category: RF/IF and RFID>RF Circulators and Isolators Type: Isolator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 3.4 GHz ~ 0.36 GHz Insertion Loss: 0.25dB (Max) Isolation: 20dB (Min) Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1977-6,3569-SKYF R-001512CT,863-1977- 6,863-1977-1,3569-SK YFR-001512TR,863-197 7-2,863-1977-2,863-1 977-1,3569-SKYFR-001 512DKR Power - Average Forward: 20 W

Win Source Part Number: 1236163-SKYFR-001512
Category: RF/IF and RFID>RF Circulators and Isolators
Type: Isolator
Connector Type: SMT
Package: Tape & Reel
Standard Package: 200
Frequency: 3.4 GHz ~ 0.36 GHz
Insertion Loss: 0.25dB (Max)
Isolation: 20dB (Min)
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.69.0000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1977-6,3569-SKYFR-001512CT,863-1977-6,863-1977-1,3569-SKYFR-001512TR,863-1977-2,863-1977-2,863-1977-1,3569-SKYFR-001512DKR
Power - Average Forward: 20 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236163-SKYFR-001512
Product Name RF/IF and RFID - RF Circulators and Isolators
Frequency 3.60E8 to 3.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details