Skyworks Solutions, Inc. RF/IF and RFID - RF Circulators and Isolators SKYFR-001461

Description
Win Source Part Number: 1236168-SKYFR-001461 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 2.62 GHz ~ 2.69 GHz Insertion Loss: 0.18dB Isolation: 22dB Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1976-1,3569-SKYF R-001461TR,3569-SKYF R-001461CT,3569-SKYF R-001461DKR,863-1976 -6,863-1976-2,863-19 76-2,863-1976-1,863- 1976-6 Power - Average Forward: 20 W
Request a Quote Datasheet
Description
Win Source Part Number: 1236168-SKYFR-001461 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 2.62 GHz ~ 2.69 GHz Insertion Loss: 0.18dB Isolation: 22dB Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1976-1,3569-SKYF R-001461TR,3569-SKYF R-001461CT,3569-SKYF R-001461DKR,863-1976 -6,863-1976-2,863-19 76-2,863-1976-1,863- 1976-6 Power - Average Forward: 20 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Circulators and Isolators - 1236168-SKYFR-001461 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Circulators and Isolators
1236168-SKYFR-001461
RF/IF and RFID - RF Circulators and Isolators 1236168-SKYFR-001461
Win Source Part Number: 1236168-SKYFR-001461 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 2.62 GHz ~ 2.69 GHz Insertion Loss: 0.18dB Isolation: 22dB Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1976-1,3569-SKYF R-001461TR,3569-SKYF R-001461CT,3569-SKYF R-001461DKR,863-1976 -6,863-1976-2,863-19 76-2,863-1976-1,863- 1976-6 Power - Average Forward: 20 W

Win Source Part Number: 1236168-SKYFR-001461
Category: RF/IF and RFID>RF Circulators and Isolators
Type: Circulator
Connector Type: SMT
Package: Tape & Reel
Standard Package: 200
Frequency: 2.62 GHz ~ 2.69 GHz
Insertion Loss: 0.18dB
Isolation: 22dB
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.69.0000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1976-1,3569-SKYFR-001461TR,3569-SKYFR-001461CT,3569-SKYFR-001461DKR,863-1976-6,863-1976-2,863-1976-2,863-1976-1,863-1976-6
Power - Average Forward: 20 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236168-SKYFR-001461
Product Name RF/IF and RFID - RF Circulators and Isolators
Frequency 2.62E9 to 2.69E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details