Skyworks Solutions, Inc. RF/IF and RFID - RF Circulators and Isolators SKYFR-001452

Description
Win Source Part Number: 1236167-SKYFR-001452 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 3.4 GHz ~ 3.6 GHz Insertion Loss: 0.3dB (Max) Isolation: 20dB (Min) Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1974-6,3569-SKYF R-001452DKR,3569-SKY FR-001452TR,863-1974 -6,863-1974-1,3569-S KYFR-001452CT,863-19 74-2,863-1974-2,863- 1974-1 Power - Average Forward: 20 W
Request a Quote Datasheet
Description
Win Source Part Number: 1236167-SKYFR-001452 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 3.4 GHz ~ 3.6 GHz Insertion Loss: 0.3dB (Max) Isolation: 20dB (Min) Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1974-6,3569-SKYF R-001452DKR,3569-SKY FR-001452TR,863-1974 -6,863-1974-1,3569-S KYFR-001452CT,863-19 74-2,863-1974-2,863- 1974-1 Power - Average Forward: 20 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Circulators and Isolators - 1236167-SKYFR-001452 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Circulators and Isolators
1236167-SKYFR-001452
RF/IF and RFID - RF Circulators and Isolators 1236167-SKYFR-001452
Win Source Part Number: 1236167-SKYFR-001452 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 3.4 GHz ~ 3.6 GHz Insertion Loss: 0.3dB (Max) Isolation: 20dB (Min) Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1974-6,3569-SKYF R-001452DKR,3569-SKY FR-001452TR,863-1974 -6,863-1974-1,3569-S KYFR-001452CT,863-19 74-2,863-1974-2,863- 1974-1 Power - Average Forward: 20 W

Win Source Part Number: 1236167-SKYFR-001452
Category: RF/IF and RFID>RF Circulators and Isolators
Type: Circulator
Connector Type: SMT
Package: Tape & Reel
Standard Package: 200
Frequency: 3.4 GHz ~ 3.6 GHz
Insertion Loss: 0.3dB (Max)
Isolation: 20dB (Min)
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.69.0000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1974-6,3569-SKYFR-001452DKR,3569-SKYFR-001452TR,863-1974-6,863-1974-1,3569-SKYFR-001452CT,863-1974-2,863-1974-2,863-1974-1
Power - Average Forward: 20 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236167-SKYFR-001452
Product Name RF/IF and RFID - RF Circulators and Isolators
Frequency 3.40E9 to 3.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details