Skyworks Solutions, Inc. RF/IF and RFID - RF Circulators and Isolators SKYFR-001388

Description
Win Source Part Number: 1236171-SKYFR-001388 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 1.93 GHz ~ 1.995 GHz Insertion Loss: 0.18dB Isolation: 22dB Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1967-6,863-1967- 2,863-1967-1,3569-SK YFR-001388TR,863-196 7-6,3569-SKYFR-00138 8DKR,863-1967-1,863- 1967-2,3569-SKYFR-00 1388CT Power - Average Forward: 20 W
Request a Quote Datasheet
Description
Win Source Part Number: 1236171-SKYFR-001388 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 1.93 GHz ~ 1.995 GHz Insertion Loss: 0.18dB Isolation: 22dB Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1967-6,863-1967- 2,863-1967-1,3569-SK YFR-001388TR,863-196 7-6,3569-SKYFR-00138 8DKR,863-1967-1,863- 1967-2,3569-SKYFR-00 1388CT Power - Average Forward: 20 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Circulators and Isolators - 1236171-SKYFR-001388 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Circulators and Isolators
1236171-SKYFR-001388
RF/IF and RFID - RF Circulators and Isolators 1236171-SKYFR-001388
Win Source Part Number: 1236171-SKYFR-001388 Category: RF/IF and RFID>RF Circulators and Isolators Type: Circulator Connector Type: SMT Package: Tape & Reel Standard Package: 200 Frequency: 1.93 GHz ~ 1.995 GHz Insertion Loss: 0.18dB Isolation: 22dB Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-1967-6,863-1967- 2,863-1967-1,3569-SK YFR-001388TR,863-196 7-6,3569-SKYFR-00138 8DKR,863-1967-1,863- 1967-2,3569-SKYFR-00 1388CT Power - Average Forward: 20 W

Win Source Part Number: 1236171-SKYFR-001388
Category: RF/IF and RFID>RF Circulators and Isolators
Type: Circulator
Connector Type: SMT
Package: Tape & Reel
Standard Package: 200
Frequency: 1.93 GHz ~ 1.995 GHz
Insertion Loss: 0.18dB
Isolation: 22dB
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.69.0000
Mfr: Skyworks Solutions Inc.
Other Names: 863-1967-6,863-1967-2,863-1967-1,3569-SKYFR-001388TR,863-1967-6,3569-SKYFR-001388DKR,863-1967-1,863-1967-2,3569-SKYFR-001388CT
Power - Average Forward: 20 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236171-SKYFR-001388
Product Name RF/IF and RFID - RF Circulators and Isolators
Frequency 1.93E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details