Skyworks Solutions, Inc. RF and Wireless - RF Switches SKYA21024

Description
IC RF SWITCH SPDT 6GHZ 6QFN
Datasheet
Description
IC RF SWITCH SPDT 6GHZ 6QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - SKYA21024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
SKYA21024
RF and Wireless - RF Switches SKYA21024
IC RF SWITCH SPDT 6GHZ 6QFN

IC RF SWITCH SPDT 6GHZ 6QFN

Supplier's Site
RF Switches - SKYA21024 - ODG (Origin Data Global)
Shenzhen, China
RF Switches
SKYA21024
RF Switches SKYA21024
SINGLE CONTROL SP2T SWITCH

SINGLE CONTROL SP2T SWITCH

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SKYA21024 SKYA21024
Product Name RF and Wireless - RF Switches RF Switches
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47957A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 296-AFE7950IALK-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 600 to 12000 MHz
Data Rate 2.95E7 kbps
View Details
2 suppliers
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details