Skyworks Solutions, Inc. RF Switches - SKYA21003 SKYA21003

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895297-SKYA21003 Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC - SPDT - 12-QFN (2x2) Package: 12-UFQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 12-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1818-6, 863-1818-1, 863-1818-2
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895297-SKYA21003 Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC - SPDT - 12-QFN (2x2) Package: 12-UFQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 12-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1818-6, 863-1818-1, 863-1818-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKYA21003 - 895297-SKYA21003 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKYA21003
895297-SKYA21003
RF Switches - SKYA21003 895297-SKYA21003
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895297-SKYA21003 Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC - SPDT - 12-QFN (2x2) Package: 12-UFQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 12-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-1818-6, 863-1818-1, 863-1818-2

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895297-SKYA21003
Operating Temperature Range: -40°C ~ 105°C
Features: RF Switch IC - SPDT - 12-QFN (2x2)
Package: 12-UFQFN Exposed Pad
Package: Reel - TR
Categories: RF/IF and RFID
Case / Package: 12-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-1818-6, 863-1818-1, 863-1818-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 895297-SKYA21003
Product Name RF Switches - SKYA21003
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details