Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895295-SKYA21001
Operating Temperature Range: -40°C ~ 105°C
Features: RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Categories: RF/IF and RFID
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-1753-2, 863-1753-1, 863-1753-6
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 895295-SKYA21001 |
| Product Name | RF Switches - SKYA21001 |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |