Skyworks Solutions, Inc. RF Front End (LNA + PA) SKY85716-11

Description
MOD FEM 5GHZ 802.11AC QFN 2.3
Datasheet
Description
MOD FEM 5GHZ 802.11AC QFN 2.3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY85716-11 - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
SKY85716-11
RF Front End (LNA + PA) SKY85716-11
MOD FEM 5GHZ 802.11AC QFN 2.3

MOD FEM 5GHZ 802.11AC QFN 2.3

Supplier's Site Datasheet
RF and Wireless - RF Front End (LNA + PA) - SKY85716-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
SKY85716-11
RF and Wireless - RF Front End (LNA + PA) SKY85716-11
MOD FEM 5GHZ 802.11AC QFN 2.3

MOD FEM 5GHZ 802.11AC QFN 2.3

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number SKY85716-11 SKY85716-11
Product Name RF Front End (LNA + PA) RF and Wireless - RF Front End (LNA + PA)
Technology 802.11n/ac
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI2417-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 4823-NRF54LV10A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details