Skyworks Solutions, Inc. RF and Wireless - RF Front End (LNA + PA) SKY85712-21

Description
5GHZ 802.11AC 21DBM, 5V FEM
Datasheet
Description
5GHZ 802.11AC 21DBM, 5V FEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - SKY85712-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
SKY85712-21
RF and Wireless - RF Front End (LNA + PA) SKY85712-21
5GHZ 802.11AC 21DBM, 5V FEM

5GHZ 802.11AC 21DBM, 5V FEM

Supplier's Site
RF Front End (LNA + PA) - SKY85712-21 - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
SKY85712-21
RF Front End (LNA + PA) SKY85712-21
5GHZ 802.11AC 21DBM, 5V FEM

5GHZ 802.11AC 21DBM, 5V FEM

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SKY85712-21 SKY85712-21
Product Name RF and Wireless - RF Front End (LNA + PA) RF Front End (LNA + PA)
Technology 802.11ac, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-SI47957A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
RF Transceiver ICs - 4823-NRF9151-LACA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Package Type 113-LFLGA
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details