Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY85712-11 SKY85712-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 726966-SKY85712-11 Packaging: Reel Features: SPDT Frequency: 5.15GHz ~ 5.85GHz RF Type: 802.11ac, WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 726966-SKY85712-11 Packaging: Reel Features: SPDT Frequency: 5.15GHz ~ 5.85GHz RF Type: 802.11ac, WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY85712-11 - 726966-SKY85712-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY85712-11
726966-SKY85712-11
RF Front End (LNA + PA) - SKY85712-11 726966-SKY85712-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 726966-SKY85712-11 Packaging: Reel Features: SPDT Frequency: 5.15GHz ~ 5.85GHz RF Type: 802.11ac, WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 726966-SKY85712-11
Packaging: Reel
Features: SPDT
Frequency: 5.15GHz ~ 5.85GHz
RF Type: 802.11ac, WLAN
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (3x3)
Manufacturer Package: 16-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 726966-SKY85712-11
Product Name RF Front End (LNA + PA) - SKY85712-11
Frequency 5.15E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details