Skyworks Solutions, Inc. RF and Wireless - RF Front End (LNA + PA) SKY85337-11

Description
2GHZ 23DBM, 5V 1024QAM
Description
2GHZ 23DBM, 5V 1024QAM

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Front End (LNA + PA)
SKY85337-11
RF and Wireless - RF Front End (LNA + PA) SKY85337-11
2GHZ 23DBM, 5V 1024QAM

2GHZ 23DBM, 5V 1024QAM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number SKY85337-11
Product Name RF and Wireless - RF Front End (LNA + PA)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3220SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI32176-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details