Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY85331-11 SKY85331-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895288-SKY85331-11 Features: RF Front End 2.4GHz 802.11ax, WLAN 24-QFN (3x5) Package: Reel - TR Family Name: SKY85331 Categories: RF/IF and RFID Case / Package: 24-QFN (3x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-2081-2, 863-2081-1, 863-2081-6
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895288-SKY85331-11 Features: RF Front End 2.4GHz 802.11ax, WLAN 24-QFN (3x5) Package: Reel - TR Family Name: SKY85331 Categories: RF/IF and RFID Case / Package: 24-QFN (3x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-2081-2, 863-2081-1, 863-2081-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY85331-11 - 895288-SKY85331-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY85331-11
895288-SKY85331-11
RF Front End (LNA + PA) - SKY85331-11 895288-SKY85331-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895288-SKY85331-11 Features: RF Front End 2.4GHz 802.11ax, WLAN 24-QFN (3x5) Package: Reel - TR Family Name: SKY85331 Categories: RF/IF and RFID Case / Package: 24-QFN (3x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-2081-2, 863-2081-1, 863-2081-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895288-SKY85331-11
Features: RF Front End 2.4GHz 802.11ax, WLAN 24-QFN (3x5)
Package: Reel - TR
Family Name: SKY85331
Categories: RF/IF and RFID
Case / Package: 24-QFN (3x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-2081-2, 863-2081-1, 863-2081-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 895288-SKY85331-11
Product Name RF Front End (LNA + PA) - SKY85331-11
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details