Skyworks Solutions, Inc. Newest Parts - SKY85310-21 SKY85310-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734424-SKY85310-21 Packaging: Tape and Reel Features: SP3T Frequency: 2.4GHz RF Type: 802.11b/g/n/ac, Bluetooth, WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734424-SKY85310-21 Packaging: Tape and Reel Features: SP3T Frequency: 2.4GHz RF Type: 802.11b/g/n/ac, Bluetooth, WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - SKY85310-21 - 734424-SKY85310-21 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - SKY85310-21
734424-SKY85310-21
Newest Parts - SKY85310-21 734424-SKY85310-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734424-SKY85310-21 Packaging: Tape and Reel Features: SP3T Frequency: 2.4GHz RF Type: 802.11b/g/n/ac, Bluetooth, WLAN Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 734424-SKY85310-21
Packaging: Tape and Reel
Features: SP3T
Frequency: 2.4GHz
RF Type: 802.11b/g/n/ac, Bluetooth, WLAN
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (3x3)
Manufacturer Package: 16-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 734424-SKY85310-21
Product Name Newest Parts - SKY85310-21
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details