Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY85300-21 SKY85300-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 801313-SKY85300-21 Features: SP3T Frequency: 2.4GHz RF Type: Bluetooth, WLAN Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 801313-SKY85300-21 Features: SP3T Frequency: 2.4GHz RF Type: Bluetooth, WLAN Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY85300-21 - 801313-SKY85300-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY85300-21
801313-SKY85300-21
RF Front End (LNA + PA) - SKY85300-21 801313-SKY85300-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 801313-SKY85300-21 Features: SP3T Frequency: 2.4GHz RF Type: Bluetooth, WLAN Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 801313-SKY85300-21
Features: SP3T
Frequency: 2.4GHz
RF Type: Bluetooth, WLAN
Supplier Device Package: 16-QFN (3x3)
Manufacturer Package: 16-UFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 801313-SKY85300-21
Product Name RF Front End (LNA + PA) - SKY85300-21
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details