Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY78191-21

Description
Win Source Part Number: 974643-SKY78191-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Series: SkyOne® Package: Tray Standard Package: 1 Frequency: 824MHz ~ 849MHz, 880MHz ~ 915MHz RF Type: 2G/3G/4G, LTE Package / Case: 56-SMD Module Supplier Device Package: 56-MCM (7.6x6) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SKY78191
Request a Quote Datasheet
Description
Win Source Part Number: 974643-SKY78191-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Series: SkyOne® Package: Tray Standard Package: 1 Frequency: 824MHz ~ 849MHz, 880MHz ~ 915MHz RF Type: 2G/3G/4G, LTE Package / Case: 56-SMD Module Supplier Device Package: 56-MCM (7.6x6) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SKY78191
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 974643-SKY78191-21 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
974643-SKY78191-21
RF/IF and RFID - RF Front End (LNA + PA) 974643-SKY78191-21
Win Source Part Number: 974643-SKY78191-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Series: SkyOne® Package: Tray Standard Package: 1 Frequency: 824MHz ~ 849MHz, 880MHz ~ 915MHz RF Type: 2G/3G/4G, LTE Package / Case: 56-SMD Module Supplier Device Package: 56-MCM (7.6x6) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SKY78191

Win Source Part Number: 974643-SKY78191-21
Category: RF/IF and RFID>RF Front End (LNA + PA)
Series: SkyOne®
Package: Tray
Standard Package: 1
Frequency: 824MHz ~ 849MHz, 880MHz ~ 915MHz
RF Type: 2G/3G/4G, LTE
Package / Case: 56-SMD Module
Supplier Device Package: 56-MCM (7.6x6)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SKY78191

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 974643-SKY78191-21
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 8.24E8 to 9.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details