Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY78132-21

Description
Win Source Part Number: 1236131-SKY78132-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tray Standard Package: 1 RF Type: LTE, WCDMA Package / Case: 46-SMD Module Supplier Device Package: 46-MCM (5.5x5.3) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SKY78132
Request a Quote Datasheet
Description
Win Source Part Number: 1236131-SKY78132-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tray Standard Package: 1 RF Type: LTE, WCDMA Package / Case: 46-SMD Module Supplier Device Package: 46-MCM (5.5x5.3) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SKY78132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236131-SKY78132-21 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236131-SKY78132-21
RF/IF and RFID - RF Front End (LNA + PA) 1236131-SKY78132-21
Win Source Part Number: 1236131-SKY78132-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tray Standard Package: 1 RF Type: LTE, WCDMA Package / Case: 46-SMD Module Supplier Device Package: 46-MCM (5.5x5.3) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SKY78132

Win Source Part Number: 1236131-SKY78132-21
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tray
Standard Package: 1
RF Type: LTE, WCDMA
Package / Case: 46-SMD Module
Supplier Device Package: 46-MCM (5.5x5.3)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SKY78132

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236131-SKY78132-21
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details