Skyworks Solutions, Inc. RF Front End (LNA + PA) - SKY78131-21 SKY78131-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933955-SKY78131-21 Features: RF Front End - HSDPA, LTE, TD-SCDMA, WCDMA 54-MCM (6.5x6.2) Package: Tray Package: 54-SMD Module Family Name: SKY78131 Categories: RF/IF and RFID Case / Package: 54-MCM (6.5x6.2) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933955-SKY78131-21 Features: RF Front End - HSDPA, LTE, TD-SCDMA, WCDMA 54-MCM (6.5x6.2) Package: Tray Package: 54-SMD Module Family Name: SKY78131 Categories: RF/IF and RFID Case / Package: 54-MCM (6.5x6.2) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SKY78131-21 - 933955-SKY78131-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SKY78131-21
933955-SKY78131-21
RF Front End (LNA + PA) - SKY78131-21 933955-SKY78131-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933955-SKY78131-21 Features: RF Front End - HSDPA, LTE, TD-SCDMA, WCDMA 54-MCM (6.5x6.2) Package: Tray Package: 54-SMD Module Family Name: SKY78131 Categories: RF/IF and RFID Case / Package: 54-MCM (6.5x6.2) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933955-SKY78131-21
Features: RF Front End - HSDPA, LTE, TD-SCDMA, WCDMA 54-MCM (6.5x6.2)
Package: Tray
Package: 54-SMD Module
Family Name: SKY78131
Categories: RF/IF and RFID
Case / Package: 54-MCM (6.5x6.2)
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 933955-SKY78131-21
Product Name RF Front End (LNA + PA) - SKY78131-21
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details