Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 325023-SKY77547-11
Frequency: 850MHz ~ 1.9GHz
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Package: 30-SMD Module
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 325023-SKY77547-11 |
| Product Name | RF Front End (LNA + PA) - SKY77547-11 |
| Frequency | 8.50E8 to 1.90E9 Hz |