Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160882-SKY73201-364
Number of Circuits: 1
Operating Supply Voltage: 3.3 V
Categories: Custom Parts
Case / Package: QFN EP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1160882-SKY73201-364LF |
| Product Name | Custom Parts - Custom Parts (S - T) - SKY73201-364LF |