Skyworks Solutions, Inc. 890-960 MHz Voltage Controlled Oscillator SKY73120

Description
Please note: this product is being discontinued and is not recommended for new designs. Skyworks SKY73120 Voltage-Controlled Oscillator (VCO) is a high performance signal source for high dynamic range transceivers. With a wide frequency operating range from 890 to 960 MHz, and 0 dBm output power and low phase noise (–110 dBc/Hz @ 25 kHz offset), the SKY73120 is an ideal solution for ISM band base station transceivers, RFID transceivers, and 2G/3G base station transceivers.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. Skyworks SKY73120 Voltage-Controlled Oscillator (VCO) is a high performance signal source for high dynamic range transceivers. With a wide frequency operating range from 890 to 960 MHz, and 0 dBm output power and low phase noise (–110 dBc/Hz @ 25 kHz offset), the SKY73120 is an ideal solution for ISM band base station transceivers, RFID transceivers, and 2G/3G base station transceivers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
890-960 MHz Voltage Controlled Oscillator - SKY73120 - Skyworks Solutions, Inc.
Irvine, CA, United States
890-960 MHz Voltage Controlled Oscillator
SKY73120
890-960 MHz Voltage Controlled Oscillator SKY73120
Please note: this product is being discontinued and is not recommended for new designs. Skyworks SKY73120 Voltage-Controlled Oscillator (VCO) is a high performance signal source for high dynamic range transceivers. With a wide frequency operating range from 890 to 960 MHz, and 0 dBm output power and low phase noise (–110 dBc/Hz @ 25 kHz offset), the SKY73120 is an ideal solution for ISM band base station transceivers, RFID transceivers, and 2G/3G base station transceivers.

Please note: this product is being discontinued and is not recommended for new designs.
Skyworks SKY73120 Voltage-Controlled Oscillator (VCO) is a high performance signal source for high dynamic range transceivers. With a wide frequency operating range from 890 to 960 MHz, and 0 dBm output power and low phase noise (–110 dBc/Hz @ 25 kHz offset), the SKY73120 is an ideal solution for ISM band base station transceivers, RFID transceivers, and 2G/3G base station transceivers.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Phase-locked Loops (PLL)
Product Number SKY73120
Product Name 890-960 MHz Voltage Controlled Oscillator
Package Type Surface Mount; MCM, 28-pin
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI5332A-C-GM2R - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS, LVDS, LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 1.71 to 3.63 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08938-GM2-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Clock and Timing IC - 728-SI5320-G-BC - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tray
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09510-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
5 suppliers