Skyworks Solutions, Inc. 650 – 900 MHz High Gain and Linearity Diversity Downconversion Mixer SKY73086

Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY73086 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73086 features an input IP3 of +24.4 dBm and a Noise Figure (NF) of 11 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 60 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73086 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73086 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY73086 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73086 features an input IP3 of +24.4 dBm and a Noise Figure (NF) of 11 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 60 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73086 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73086 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
650 – 900 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73086 - Skyworks Solutions, Inc.
Irvine, CA, United States
650 – 900 MHz High Gain and Linearity Diversity Downconversion Mixer
SKY73086
650 – 900 MHz High Gain and Linearity Diversity Downconversion Mixer SKY73086
Please note: this product is being discontinued and is not recommended for new designs. The SKY73086 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73086 features an input IP3 of +24.4 dBm and a Noise Figure (NF) of 11 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 60 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73086 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73086 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).

Please note: this product is being discontinued and is not recommended for new designs.
The SKY73086 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost.
The SKY73086 features an input IP3 of +24.4 dBm and a Noise Figure (NF) of 11 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 60 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.
The SKY73086 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73086 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Mixers
Product Number SKY73086
Product Name 650 – 900 MHz High Gain and Linearity Diversity Downconversion Mixer
Package Type Plugin; MCM, 36-pin
Unlock Full Specs
to access all available technical data

Similar Products

350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO - SKY73208-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
Mixer Type Single Balanced
IF 50 MHz
View Details
5 suppliers
700–1000 MHz High Linearity, Single Up/Downconversion Mixer - SKY73069-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 50 MHz
View Details
Rf Mixer - 861-SKY73063-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape and Reel
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 700 to 1000 MHz
View Details
3 suppliers
Wideband Tuner Upconverter - ACU2109 - Skyworks Solutions, Inc.
Specs
RF 50 to 860 MHz
IF 900 MHz
View Details