Skyworks Solutions, Inc. RF Demodulators - SKY73012-11 SKY73012-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933944-SKY73012-11 Features: RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad Package: 32-TFLGA Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-RFLGA™ (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 863-1082-1, 863-1082-2, SKY7301211, 863-1082-6
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933944-SKY73012-11 Features: RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad Package: 32-TFLGA Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-RFLGA™ (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 863-1082-1, 863-1082-2, SKY7301211, 863-1082-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - SKY73012-11 - 933944-SKY73012-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - SKY73012-11
933944-SKY73012-11
RF Demodulators - SKY73012-11 933944-SKY73012-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933944-SKY73012-11 Features: RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad Package: 32-TFLGA Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-RFLGA™ (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 863-1082-1, 863-1082-2, SKY7301211, 863-1082-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933944-SKY73012-11
Features: RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Package: 32-TFLGA Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 32-RFLGA™ (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 863-1082-1, 863-1082-2, SKY7301211, 863-1082-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 933944-SKY73012-11
Product Name RF Demodulators - SKY73012-11
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details