Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1250507-SKY72310-362
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC FRACT N SYNTH 24QFN Product overview: SKY72310-362LF from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SKY72310-362LF can be used for catalog matching and distributor lookup.
Fractional N Synthesizer (RF) IC 2.1GHz 1 24-VFQFN Exposed Pad
IC SYNTHESIZER 2.1GHZ 24-QFN
IC FRACT N SYNTH 24QFN
IC SYNTHESIZER 2.1GHZ 24-QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1250507-SKY72310-362LF | 728-SKY72310-362LF | 863-1080-2-ND | SKY72310-362LF | SKY72310-362LF | SKY72310-362LF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SKY72310-362LF | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Fractional N Synthesizer (RF); Clock Generator | Fractional N Synthesizer (RF); Clock Generator | Clock Generator | |
| Bus Interface | Clock, Crystal | Clock, Crystal | Clock, Crystal | Clock, Crystal | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts |