Please note: SKY72310-11 is being discontinued and is not recommended for new designs.
Skyworks SKY72310-11 fractional-N frequency synthesizer provides ultra-fine frequency resolution, fast switching speed, and low phase-noise performance. This synthesizer is a key building block for high-performance radio system designs that require low power and fine step size.
The ultra-fine step size of less than 100 Hz allows this synthesizer to be used in very narrowband wireless applications. With proper temperature sensing or through control channels, the synthesizer’s fine step size can compensate for crystal oscillator or intermediate frequency (IF) filter drift. As a result, crystal oscillators or crystals can replace temperature-compensa
Reference crystals or oscillators up to 50 MHz can be used with the SKY72310-11. The crystal frequency is divided down by independent programmable dividers (1 to 32) for the synthesizer. The phase detector can operate at a maximum speed of 50 MHz, which allows better phase noise due to the lower division value. With a high reference frequency, the loop bandwidths can also be increased. Larger loop bandwidths improve the settling times and reduce in-band phase noise. Therefore, typical switching times of less than 100 μs can be achieved. The lower in-band phase noise also permits the use of lower cost Voltage Controlled Oscillators (VCOs) in customer applications.
IC FRACT N SYNTH 24MCM Product overview: SKY72310-11 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SKY72310-11 can be used for catalog matching and distributor lookup.
Fractional N Synthesizer IC 2.1GHz 1 24-SMD Module
Fractional N Synthesizer IC 2.1GHz 1 24-SMD Module
Fractional N Synthesizer IC 2.1GHz 1 24-SMD Module
2.1 GHZ DUAL FRACTIONAL N SYNTH
IC FRACT N SYNTH 24MCM
2.1 GHZ DUAL FRACTIONAL N SYNTH
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SKY72310-11 | 728-SKY72310-11 | 863-SKY72310-11DKR-ND | SKY72310-11 | SKY72310-11 | SKY72310-11 |
| Product Name | Spur-Free, 50 MHz to 2.1 GHz Single Fractional-N Frequency Synthesizer | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Surface Mount; MCM, 24-pin | Tape & Reel (TR) | Surface Mount; 24-SMD Module | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | ||
| Bus Interface | Crystal | Crystal | 1 | |||
| Frequency | 2100 MHz | 2100 MHz | 2100 MHz | 2100 MHz |