"Fractional N Synthesizer IC 6.1GHz 1 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC SYNTHESIZER 6.1GHZ 28TSSOP
IC FRACT N SYNTH 28TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 863-1079-2-ND | SKY72302-21 | SKY72302-21 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Fractional N Synthesizer; Clock Generator |
| Bus Interface | Clock, Crystal | Clock, Crystal | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts |