IC FRACT N SYNTH 24QFN Product overview: SKY72300-362 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SKY72300-362 can be used for catalog matching and distributor lookup.
Fractional N Synthesizer IC 2.1GHz 1 24-VFQFN Exposed Pad
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096736-SKY72300-362
Packaging: Reel - TR
Type: Fractional N Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock, Crystal
Family Name: SKY72300
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.3 V
Maximum Input Frequency: 2.1GHz
Differential - Input and Output: Yes/Yes
Introduction Date: July 30, 2007
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC SYNTHESIZER 2.1GHZ 24QFN
IC FRACT N SYNTH 24QFN
IC SYNTHESIZER 2.1GHZ 24QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SKY72300-362 | 863-1077-2-ND | 1096736-SKY72300-362 | SKY72300-362 | SKY72300-362 | SKY72300-362 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SKY72300-362 | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock, Crystal | Clock, Crystal | Clock, Crystal | Clock, Crystal | Clock, Crystal | |
| Package Type | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-QFN (4x4) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | |
| Frequency | 2100 MHz | 2100 MHz | 2100 MHz | 2100 MHz | 2100 MHz | 2100 MHz |