"Fractional N Synthesizer IC 2.1GHz 1 28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 086453-SKY72300-21
Packaging: Reel - TR
Type: Fractional N Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock, Crystal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP-EP
Supply Voltage - Operating: 2.7 V to 3.3 V
Maximum Input Frequency: 2.1GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC FRACT N SYNTH 28TSSOP Product overview: SKY72300-21 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SKY72300-21 can be used for catalog matching and distributor lookup.
IC FRACT N SYNTH 28TSSOP
IC SYNTHESIZER 2.1GHZ 28TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 863-1076-2-ND | 086453-SKY72300-21 | 728-SKY72300-21 | SKY72300-21 | SKY72300-21 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SKY72300-21 | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Fractional N Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | Clock, Crystal | Clock, Crystal | Clock, Crystal | Clock, Crystal | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Surface Mount; 28-TSSOP-EP | Tape & Reel (TR) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts | 2.7 to 3.3 volts |