Skyworks Solutions, Inc. 400MHZ 6GHZ Rf Amplifier SKY67183-396LF

Description
IC RF AMP LTE 400MHZ-6GHZ 8DFN Product overview: SKY67183-396LF from Skyworks Solutions, Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400MHZ, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SKY67183-396LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF AMP LTE 400MHZ-6GHZ 8DFN Product overview: SKY67183-396LF from Skyworks Solutions, Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400MHZ, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SKY67183-396LF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SKY67183-396LF is a broadband low-noise amplifier designed for applications in FDD and TDD 4G LTE and 5G NR systems, operating within a frequency range of 400 to 6000 MHz. It features a very low noise figure, stable active bias circuitry that maintains performance up to +115 °C, and a wide operating voltage range. The amplifier provides excellent input return loss and minimal gain slope across its operating band, making it suitable for various applications including micro-cell, macro-cell, and small cell base stations, as well as military communications. This device is housed in a compact 8-pin DFN package measuring 2 x 2 mm, which contributes to a low component count in designs. It operates with a low current draw of 56 mA at 5 V and includes a fast response ENABLE function, ideal for time division duplex (TDD) applications. The SKY67183-396LF also offers superior gain flatness and linearity, making it a reliable choice for engineers looking for efficient amplification solutions in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The SKY67183-396LF is a broadband low-noise amplifier designed for applications in FDD and TDD 4G LTE and 5G NR systems, operating within a frequency range of 400 to 6000 MHz. It features a very low noise figure, stable active bias circuitry that maintains performance up to +115 °C, and a wide operating voltage range. The amplifier provides excellent input return loss and minimal gain slope across its operating band, making it suitable for various applications including micro-cell, macro-cell, and small cell base stations, as well as military communications. This device is housed in a compact 8-pin DFN package measuring 2 x 2 mm, which contributes to a low component count in designs. It operates with a low current draw of 56 mA at 5 V and includes a fast response ENABLE function, ideal for time division duplex (TDD) applications. The SKY67183-396LF also offers superior gain flatness and linearity, making it a reliable choice for engineers looking for efficient amplification solutions in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
400MHZ 6GHZ Rf Amplifier - 860-SKY67183-396LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ 6GHZ Rf Amplifier
860-SKY67183-396LF
400MHZ 6GHZ Rf Amplifier 860-SKY67183-396LF
IC RF AMP LTE 400MHZ-6GHZ 8DFN Product overview: SKY67183-396LF from Skyworks Solutions, Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400MHZ, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SKY67183-396LF can be used for catalog matching and distributor lookup.

IC RF AMP LTE 400MHZ-6GHZ 8DFN Product overview: SKY67183-396LF from Skyworks Solutions, Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400MHZ, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SKY67183-396LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - SKY67183-396LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
SKY67183-396LF
RF Amplifiers SKY67183-396LF
RF Amplifier IC LTE 400MHz ~ 6GHz 8-DFN (2x2)

RF Amplifier IC LTE 400MHz ~ 6GHz 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-SKY67183-396LF SKY67183-396LF
Product Name 400MHZ 6GHZ Rf Amplifier RF Amplifiers
Standards RoHS
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data